EN
  • EN
  • DE

RT9907PQV

Part No RT9907PQV
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description 3 Channel DC/DC Converters IC with High-Efficiency Step-Up and Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301883-RT9907PQV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9907PQV CAD Model

Description

The RT9907PQV is a power management integrated circuit (PMIC) manufactured by Richtek USA Inc. This PMIC is designed to efficiently manage power distribution and regulation in various portable electronic devices and systems. Its key features include multiple voltage rails, high efficiency, and comprehensive protection features, making it suitable for demanding applications where battery life and system reliability are critical.

Applications:

  • Portable Navigation Devices (PNDs): Providing stable and efficient power to GPS receivers and display drivers.
  • Portable Point-of-Sale (POS) Terminals: Ensuring reliable power for card readers, displays, and communication interfaces.
  • Mobile Internet Devices (MIDs): Powering processors, displays, and wireless connectivity modules.
  • Digital Cameras: Managing power for image sensors, processors, and LCD screens.
  • Portable Medical Devices: Providing regulated power for sensors, displays, and communication modules while maintaining safety and reliability.

Features:

  • Multiple Integrated Regulators: Includes both buck (step-down) and boost (step-up) converters to generate various voltage levels.
  • High Efficiency Operation: Optimized switching topologies minimize power losses and extend battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode, further improving battery performance.
  • Dynamic Voltage Scaling (DVS): Adjusts output voltage based on system load to optimize power consumption.
  • Over-Voltage Protection (OVP): Protects downstream components from excessive voltage.
  • Over-Current Protection (OCP): Limits current flow to prevent damage from overload conditions.
  • Thermal Shutdown Protection (TSD): Shuts down the IC if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the system from unstable power.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer run times for portable devices.
  • Reduced Component Count: Integration of multiple power management functions reduces the number of external components required.
  • Improved System Reliability: Comprehensive protection features safeguard against electrical faults and thermal stress.
  • Simplified Design: Integrated functionality simplifies the design of power management circuits.
  • Optimized Power Delivery: Dynamic voltage scaling allows for efficient power management based on system load.

Additional Details:

The RT9907PQV is designed to operate from a wide input voltage range, typically compatible with battery voltages commonly used in portable devices. It provides multiple regulated output voltages that can be configured to meet the specific requirements of various system components. The device incorporates advanced control algorithms to ensure stable operation and fast transient response. Specific performance characteristics, such as switching frequencies, efficiency curves, and thermal resistance, can be found in the Richtek datasheet.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess