EN
  • EN
  • DE

RH5RC351A

Part No RH5RC351A
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294505-RH5RC351A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RC351A CAD Model

Description

The RH5RC351A is a voltage regulator manufactured by Ricoh. This regulator is designed to provide a stable and consistent output voltage, making it suitable for various electronic applications where a reliable power source is crucial. It is part of Ricoh's extensive line of power management integrated circuits (ICs), known for their high efficiency and compact size.

Applications

  • Microcontroller power supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Portable electronic devices: Regulating power in devices like smartphones, tablets, and digital cameras.
  • Wireless communication devices: Ensuring consistent power for RF transceivers and other communication components.
  • Sensor modules: Stabilizing the power supply for accurate sensor readings.
  • Battery-powered applications: Efficiently managing power in devices powered by batteries.

Features

  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Stable output voltage: Provides a consistent voltage output under varying load conditions.
  • Overcurrent protection: Protects the regulator and the connected circuitry from damage due to excessive current.
  • Small package size: Allows for integration into compact electronic designs.
  • High efficiency: Maximizes power conversion efficiency, reducing heat dissipation and extending battery life.

Benefits

  • Improved system reliability: Stable voltage output ensures consistent performance of connected components.
  • Extended battery life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reduced heat dissipation: High efficiency minimizes heat generation, improving overall system thermal management.
  • Simplified design: Integrated protection features reduce the need for external components, simplifying circuit design.
  • Compact solution: Small package size allows for integration into space-constrained applications.

Additional Details

The RH5RC351A typically comes in a small surface-mount package, making it easy to integrate into modern electronic designs. It operates over a wide input voltage range and is designed to withstand various environmental conditions. This voltage regulator is commonly used in applications where a stable and efficient power source is required. Specific electrical characteristics include a dropout voltage, output voltage accuracy, and thermal resistance, which are detailed in the product datasheet. It's crucial to consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess