EN
  • EN
  • DE

RH5RL41AA-T1

Part No RH5RL41AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294633-RH5RL41AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RL41AA-T1 CAD Model

Description

The RH5RL41AA-T1 is a voltage regulator IC produced by Ricoh. It's engineered to maintain a stable 4.1V output, ensuring consistent power delivery to connected components. This is crucial in sensitive electronic circuits where voltage fluctuations can impair performance or cause damage. Its small footprint and low quiescent current make it suitable for battery-powered applications and devices where space is at a premium.

Applications:

  • Portable Electronics: Power management in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Sensors: Providing stable voltage for sensor nodes in IoT applications.
  • Wearable Technology: Regulation in smartwatches, fitness trackers, and other wearable devices.
  • Microcontroller-Based Systems: Stable power source for microcontrollers and associated peripherals.
  • RF Modules: Ensuring consistent voltage for RF transmitters and receivers.

Features:

  • Fixed Output Voltage: Delivers a precise and stable 4.1V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the device and load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Small Package: Available in compact packages such as SOT-23 for space-constrained applications.

Benefits:

  • Prolonged Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Reliable Operation: Stable voltage output ensures consistent and dependable performance of electronic circuits.
  • Enhanced System Protection: Overcurrent and short-circuit protection mechanisms safeguard the device and connected components.
  • Compact Design: Small package size facilitates integration into miniature electronic devices.
  • Simplified Design: Requires minimal external components, simplifying the overall circuit design.

The RH5RL41AA-T1's internal circuitry includes a bandgap reference, error amplifier, and output transistor, which work together to provide precise voltage regulation under varying input voltage and load conditions. The device is designed to maintain a stable output voltage even with fluctuations in the input voltage or changes in the load current. It also incorporates thermal shutdown protection to prevent overheating and potential damage in high-temperature environments. The regulator's low dropout voltage allows it to operate effectively even when the input voltage is only slightly higher than the output voltage, making it suitable for battery-powered applications where the input voltage gradually decreases as the battery discharges. The RH5RL41AA-T1 is a robust and reliable voltage regulator suitable for a wide range of applications requiring a stable 4.1V supply.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess