EN
  • EN
  • DE

RH5RZ25CA-T1-F

Part No RH5RZ25CA-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294651-RH5RZ25CA-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RZ25CA-T1-F CAD Model

Description

The RH5RZ25CA-T1-F is a voltage regulator manufactured by Ricoh. Functionally similar to the RH5RZ25CA-T1, the '-F' suffix often indicates a specific packaging or testing variation, such as lead-free compliance or enhanced quality control, tailored to meet particular industry standards or customer requirements. This regulator is designed to provide a stable and consistent output voltage, making it suitable for a variety of electronic applications where precise voltage control is essential.

Applications

  • Power management in portable devices: Used in smartphones, tablets, and other battery-powered devices to ensure stable voltage supply.
  • Microcontroller power supply: Provides a regulated voltage source for microcontrollers and other digital circuits.
  • Sensor power supply: Powers sensors and other sensitive analog components requiring a stable voltage reference.
  • Wireless communication devices: Integrated into wireless modules and devices to maintain stable power levels.
  • Industrial control systems: Incorporated in industrial automation and control equipment for reliable voltage regulation.

Features

  • Low dropout voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • High output voltage accuracy: Provides a precise and stable output voltage, crucial for sensitive electronic components.
  • Overcurrent protection: Protects the regulator and the connected circuitry from damage due to excessive current.
  • Thermal shutdown protection: Prevents overheating and damage to the regulator in high-temperature conditions.
  • Small package size: Allows for compact designs and integration into space-constrained applications.

Benefits

  • Stable power supply: Ensures consistent performance of electronic devices by providing a stable voltage source.
  • Extended battery life: Minimizes power loss and extends the operating time of battery-powered devices.
  • Protection against voltage fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips.
  • Reduced system cost: Integrates multiple protection features, reducing the need for external protection components.
  • Improved system reliability: Enhances the overall reliability and longevity of electronic systems.

Additional Details

The RH5RZ25CA-T1-F typically operates with an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 2.5V. It features a low quiescent current, which contributes to energy efficiency. The regulator is available in a small SOT-23-5 package. It also features short-circuit protection and an enable pin for controlling the output. The operating temperature range is typically -40°C to +85°C. The '-F' likely indicates lead-free compliance.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess