EN
  • EN
  • DE

RH5RZ35CA

Part No RH5RZ35CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294659-RH5RZ35CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RZ35CA CAD Model

Description

The RH5RZ35CA is a voltage regulator manufactured by Ricoh. This component is designed to provide a stable and regulated 3.5V output voltage, making it suitable for a variety of electronic applications that require a precise and reliable power source.

Applications

  • Microcontroller Power: Provides regulated 3.5V power for microcontrollers in embedded systems.
  • Sensor Power: Used to power sensors and transducers that require a stable 3.5V supply for accurate measurements.
  • Portable Devices: Employed in battery-powered portable devices such as handheld meters and data loggers.
  • Low-Power Microcircuits: Supplies regulated power to low-power analog and digital circuits.
  • Instrumentation: Used in various types of instrumentation requiring a consistent voltage source.

Features

  • Fixed 3.5V Output: Provides a stable and accurate 3.5V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and damage to the regulator in high-temperature conditions.
  • Compact Package: Available in small packages suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a stable voltage source.
  • Extended Battery Life: Minimizes power loss and extends the operating time of battery-powered devices.
  • Protection Against Voltage Fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips.
  • Reduced System Cost: Integrates multiple protection features, reducing the need for external protection components.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic systems.

Additional Details

The RH5RZ35CA typically operates within an input voltage range slightly above the output voltage, allowing for efficient regulation. It is designed to maintain a consistent 3.5V output under varying load conditions. The regulator also incorporates short-circuit protection and thermal shutdown features to prevent damage from overcurrent or overheating. The specific package type may vary, but it is often available in small surface-mount packages for easy integration into compact designs. Its low quiescent current ensures minimal power consumption when the device is in standby or low-power mode. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess