EN
  • EN
  • DE

RH5RZ50CA-T1-F

Part No RH5RZ50CA-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294663-RH5RZ50CA-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RZ50CA-T1-F CAD Model

Description

The RH5RZ50CA-T1-F is a voltage regulator produced by Ricoh. This component is designed to deliver a stable 5.0V output voltage, making it suitable for a wide range of electronic applications needing a reliable and precise power source. The 'T1' suffix usually indicates tape and reel packaging for automated assembly, while the '-F' may indicate lead-free compliance or another specific feature requested by the customer.

Applications

  • Microcontroller Power Supply: Provides a stable 5V power supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Powers various types of sensors requiring a stable 5V supply.
  • Logic Circuits: Used to power digital logic circuits operating at 5V.
  • Portable Electronic Devices: Employed in battery-powered devices to maintain a stable voltage level.
  • Interface Circuits: Provides a stable power source for interface and communication circuits.

Features

  • Fixed 5.0V Output: Provides a stable and accurate 5.0V output voltage.
  • Low Dropout Voltage: Ensures efficient regulation, even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and potential damage to the regulator in high-temperature conditions.
  • Small Package: Typically available in compact surface-mount packages, such as SOT-23-5, for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent performance of electronic devices by providing a stable 5V voltage source.
  • Extended Battery Life: Minimizes power loss and extends the operating time of battery-powered devices.
  • Protection Against Voltage Fluctuations: Protects sensitive electronic components from damage caused by voltage spikes or dips.
  • Reduced System Cost: Integrates multiple protection features, reducing the need for external protection components.
  • Improved System Reliability: Enhances the overall reliability and longevity of electronic systems.

Additional Details

The RH5RZ50CA-T1-F typically operates with an input voltage slightly above 5V, allowing for efficient regulation. It's designed to maintain a consistent 5V output under varying load conditions. The regulator includes short-circuit protection and thermal shutdown features. It is commonly available in a SOT-23-5 surface-mount package. The 'T1' indicates tape and reel packaging, suitable for automated assembly. The '-F' likely indicates that the component is lead-free, compliant with RoHS standards. The regulator has a low quiescent current, ensuring minimal power consumption. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7736 $58.6416
15+ $8.0203 $120.3045
23+ $7.7697 $178.7031
31+ $7.5191 $233.0921
40+ $7.2684 $290.7360
54+ $6.5165 $351.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess