EN
  • EN
  • DE

RH5VA23CA

Part No RH5VA23CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294674-RH5VA23CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA23CA CAD Model

Description

The RH5VA23CA is a voltage regulator integrated circuit (IC) produced by Ricoh. It's part of a series of CMOS-based regulators known for their efficiency and ability to handle relatively high input voltages while maintaining low supply current. This makes it suitable for a variety of power management applications.

Applications

  • Portable Consumer Electronics: Commonly used in devices such as MP3 players, digital cameras, and handheld gaming consoles.
  • Battery Management Systems: Ideal for managing power in devices that rely on battery power for operation.
  • Power Supplies for Microcontrollers: Provides a stable and regulated voltage source for microcontroller-based systems.
  • IoT (Internet of Things) Devices: Suited for low-power IoT applications, enabling energy-efficient operation.
  • Wireless Communication Modules: Used in wireless communication devices for reliable voltage regulation.

Features

  • High Input Voltage Tolerance: Designed to withstand high input voltage levels, offering greater flexibility in power source selection.
  • Low Quiescent Current: Operates with minimal supply current, contributing to extended battery life in portable devices.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and low power consumption.
  • Compact Package: Typically available in small surface-mount packages like SOT-23, suitable for space-constrained designs.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the connected load from damage.

Benefits

  • Stable Output Voltage: Delivers a consistent and stable voltage output, improving the reliability of the powered device.
  • Energy Efficiency: Low supply current minimizes power consumption, maximizing battery life.
  • Small Form Factor: Compact package enables integration into small and densely packed electronic devices.
  • Protection Against Overcurrent: Prevents damage due to excessive current draw, enhancing system robustness.
  • Wide Range of Applications: Suitable for a broad spectrum of applications requiring efficient voltage regulation.

The RH5VA23CA is often incorporated into power management circuits along with other components like capacitors and inductors to create a complete and optimized power supply solution. Its compact size, high efficiency, and built-in protection features make it a preferred choice for many portable and low-power applications. The output voltage is pre-set, ensuring accuracy and simplifying the design process. Its low quiescent current is a key factor in achieving long battery life in portable electronics.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess