EN
  • EN
  • DE

RH5VA25CA

Part No RH5VA25CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294677-RH5VA25CA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA25CA CAD Model

Description

The RH5VA25CA is a voltage regulator IC manufactured by Ricoh. It is part of a series of CMOS-based low dropout (LDO) voltage regulators, designed to provide a stable output voltage with minimal power loss. The device is well-suited for a variety of applications requiring efficient power management and a compact form factor.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for efficient voltage regulation.
  • Battery-Powered Devices: Ideal for devices powered by batteries, such as remote controls and portable audio players.
  • Microcontroller Power Supply: Provides a stable voltage source for microcontrollers in embedded systems.
  • IoT (Internet of Things) Devices: Commonly used in low-power IoT sensors and devices.
  • Wireless Communication Modules: Regulates voltage in wireless communication modules and devices.

Features

  • High Input Voltage: Designed to handle a wide range of input voltages, providing design flexibility.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and low power dissipation.
  • Small Package: Typically available in compact surface-mount packages such as SOT-23, saving board space.
  • Overcurrent Protection: Includes built-in overcurrent protection to safeguard the device and the load.

Benefits

  • Stable Output Voltage: Ensures a consistent and reliable voltage supply to connected components.
  • Energy Efficiency: Low supply current contributes to extended battery life and reduced power consumption.
  • Compact Size: Enables integration into small and space-constrained electronic devices.
  • Protection Features: Enhances the safety and longevity of the device through overcurrent protection.
  • Versatile Application: Suitable for a wide array of applications requiring stable and efficient voltage regulation.

The RH5VA25CA often requires external capacitors for stability and optimal performance. Its low quiescent current and small size make it a preferred choice for portable and battery-operated devices where power efficiency is paramount. It maintains a stable output voltage even under varying input voltage and load conditions, making it a reliable component in diverse electronic systems. It is designed for applications where a low dropout voltage regulator is needed to maintain efficiency when the input voltage is close to the output voltage.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess