EN
  • EN
  • DE

RH5VA40AA-T1

Part No RH5VA40AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294693-RH5VA40AA-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA40AA-T1 CAD Model

Description

The RH5VA40AA-T1 is a fixed voltage regulator produced by Ricoh Electronic Devices Co., Ltd. It is designed to provide a stable and accurate 4.0V output voltage. The regulator belongs to the RH5VA series, known for its low supply current, high accuracy, and compact size. The "-T1" suffix usually indicates a specific packaging or tape and reel option.

Applications:

  • Power supply for microcontrollers and microprocessors.
  • Voltage regulation in portable electronic devices.
  • Power management systems for battery-powered equipment.
  • Regulation for sensor circuits.

Features:

  • Fixed 4.0V Output Voltage: Provides a stable and precise 4.0V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • High Output Voltage Accuracy: Ensures reliable performance of connected circuits.
  • Built-in Overcurrent Protection: Protects the regulator and the load from damage.
  • Thermal Shutdown Circuit: Prevents overheating and potential damage.
  • Small Package: Suitable for space-constrained applications.

Benefits:

  • Stable and Reliable Power: Provides a consistent 4.0V supply for critical components.
  • Extended Battery Life: Low quiescent current minimizes battery drain.
  • Protection Against Faults: Overcurrent and thermal shutdown protect against damage.
  • Compact Design: Facilitates integration into small form-factor devices.
  • Simplified Circuit Design: Reduces the need for external components.

Additional Details:

The RH5VA40AA-T1 typically requires only a few external passive components, such as input and output capacitors, for stable operation. Refer to the manufacturer's datasheet for recommended component values and layout guidelines. The operating temperature range is typically wide enough to accommodate various industrial and consumer applications. The package type is usually a small surface-mount package, like SOT-23, for ease of assembly.

Always consult the official datasheet for detailed specifications, application notes, and safety recommendations before using this component in a design.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess