The RH5VL28AA-TR is a voltage detector manufactured by Ricoh Electronic Devices Co., Ltd. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This makes it an essential component in various electronic circuits, ensuring proper system operation and preventing data corruption during voltage fluctuations. The device is typically used in applications requiring precise voltage monitoring and reset functionality.
Applications:
- Microcontroller-based systems
- Power management circuits
- Battery-powered devices
- Memory protection circuits
- Voltage monitoring in electronic equipment
Features:
- High-accuracy voltage detection
- Low current consumption
- Open drain output
- Small package size
- Wide operating voltage range
Benefits:
- Prevents malfunction due to voltage drop: The precise voltage detection ensures the system resets before any erroneous operation can occur due to insufficient voltage.
- Extended battery life: Low current consumption allows for prolonged usage in battery-powered applications, which is crucial for portable and wireless devices.
- Simple system integration: The open drain output simplifies the interfacing with microcontrollers and other digital circuits.
- Compact design: The small package size allows for a denser PCB layout, saving space in compact electronic devices.
- Reliable operation: Ensures the stable operation of electronic devices by providing a reliable reset signal during voltage sags.
Additional Details:
The RH5VL28AA-TR features a detection voltage of 2.8V. The operating temperature ranges from -40°C to +85°C. It typically comes in a SOT-23 or similar small surface-mount package. The device outputs a low signal when the voltage drops below the detection threshold and goes high when the voltage recovers above the threshold. Proper external components, such as a pull-up resistor, are required due to its open-drain output configuration. Its low supply current is a key advantage in power sensitive applications.