EN
  • EN
  • DE

RM13JTN513

Part No RM13JTN513
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296626-RM13JTN513
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM13JTN513 CAD Model

Description

The RM13JTN513 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is designed for general purpose applications in electronic circuits, offering stable performance and reliability. This resistor is commonly used for current limiting, voltage division, and pull-up/pull-down resistor configurations.

Applications:

  • Consumer electronics (e.g., smartphones, tablets, televisions)
  • Industrial equipment (e.g., power supplies, control circuits)
  • Automotive electronics (e.g., engine control units, sensor circuits)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)
  • Telecommunications equipment (e.g., routers, modems, base stations)

Features:

  • Thick film resistor element
  • Surface mount technology (SMT)
  • Compact size (typically 0805 or 1206)
  • High stability and reliability
  • RoHS compliant

Benefits:

  • Precise resistance value for accurate circuit performance
  • Small size allows for high-density circuit designs
  • Excellent long-term stability ensures consistent operation
  • Easy to solder and assemble using standard SMT techniques
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

While specific technical specs like resistance value, tolerance, power rating, and temperature coefficient of resistance (TCR) require referencing the datasheet, general characteristics of similar TA-I thick film chip resistors often include:

  • Resistance Value: (Check Datasheet for the value represented by 513, often encoded)
  • Tolerance: ±1% or ±5%
  • Power Rating: 0.1W or 0.125W
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C or ±200 ppm/°C
  • Operating Temperature Range: -55°C to +155°C

It is crucial to consult the official datasheet from TA-I for the precise specifications of the RM13JTN513 resistor.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess