EN
  • EN
  • DE

RH5VL28AA

Part No RH5VL28AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294744-RH5VL28AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL28AA CAD Model

Description

The RH5VL28AA is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated 2.8V output voltage to various electronic components and circuits. The regulator ensures a consistent voltage supply, mitigating the effects of input voltage fluctuations and load variations.

Applications

  • Powering Microcontrollers: Supplies stable voltage to microcontrollers in embedded systems, guaranteeing reliable operation.
  • Sensor Power Supply: Provides regulated power to sensors in various applications, ensuring accurate and consistent sensor readings.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to regulate voltage and extend battery life.
  • Industrial Control Systems: Maintains a stable voltage for sensitive components in industrial automation equipment.
  • IoT Devices: Regulates voltage in various IoT devices, ensuring stable operation of sensors, communication modules, and microcontrollers.

Features

  • Fixed 2.8V Output: Provides a precise and stable 2.8V output voltage.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected circuit from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits by providing a regulated voltage output.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected circuits from damage.
  • Compact Design: Small package size allows for use in densely populated circuit boards.
  • Improved System Reliability: High accuracy and stable voltage output contribute to the overall reliability of the electronic system.

Additional Details

The RH5VL28AA typically comes in a small surface-mount package. It's crucial to refer to the official datasheet for detailed specifications, including input voltage range, output current capabilities, thermal characteristics, and recommended operating conditions. Proper heat sinking may be required depending on the load current and ambient temperature. This component is RoHS compliant. It is designed to provide a highly reliable and efficient voltage regulation solution for a wide range of applications.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess