EN
  • EN
  • DE

RH5VL33CA

Part No RH5VL33CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294759-RH5VL33CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL33CA CAD Model

Description

The RH5VL33CA is a voltage detector IC manufactured by Ricoh. It is designed to accurately monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This functionality is crucial for ensuring the stability and reliability of electronic systems.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it during voltage sags or power failures.
  • Power management systems: Monitoring voltage rails and triggering protective measures in case of undervoltage conditions.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Industrial control systems: Monitoring power supply voltages and ensuring safe operation of equipment.
  • Automotive electronics: Protecting sensitive electronic components from voltage fluctuations in the vehicle's electrical system.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable system protection.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small package size: Enables compact circuit designs.
  • Open drain output: Offers flexibility in circuit configuration and interface with various microcontrollers and logic devices.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits

  • Improved system reliability: Protects electronic components from damage caused by undervoltage conditions.
  • Extended battery life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Simplified circuit design: Integration of voltage detection functionality reduces the need for external components.
  • Enhanced system safety: Prevents unexpected behavior or malfunctions due to voltage fluctuations.
  • Cost-effective solution: Provides a reliable and affordable way to monitor voltage levels.

The RH5VL33CA features a detection voltage of 3.3V. Its open-drain output allows for easy interfacing with various microcontrollers and other logic devices. The low current consumption makes it ideal for portable and battery-powered applications where power efficiency is critical. The device is typically available in a small package, saving valuable board space.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess