EN
  • EN
  • DE

RH5VL36AA-T1

Part No RH5VL36AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294766-RH5VL36AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL36AA-T1 CAD Model

Description

The RH5VL36AA-T1 is a voltage detector IC manufactured by Ricoh. It is specifically designed to monitor voltage levels, providing a reset signal when the voltage drops below a specified threshold. This ensures the stability and reliability of electronic systems, preventing erratic behavior and potential damage due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by resetting it during power-up, power-down, or voltage sags.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Embedded Systems: Protects critical components in embedded systems from damage caused by voltage fluctuations.
  • Industrial Control Systems: Monitors voltage levels in industrial control equipment to ensure safe and reliable operation.

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system protection.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package Size: Enables compact circuit designs.
  • Open Drain Output: Offers flexibility in circuit configuration and interface with various microcontrollers and logic devices.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Improved System Reliability: Protects electronic components from damage caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption helps to extend the operating time of battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces the need for external components.
  • Enhanced System Safety: Prevents unexpected behavior or malfunctions due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and affordable way to monitor voltage levels.

The RH5VL36AA-T1 features a detection voltage of 3.6V. Its low quiescent current and small package make it ideal for portable applications where space and power are limited. The open-drain output allows for flexible interfacing with different microcontrollers and logic devices. This device provides a crucial function in ensuring the stable and reliable operation of electronic systems by protecting against undervoltage conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess