EN
  • EN
  • DE

RH5VL54AA-T1

Part No RH5VL54AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294795-RH5VL54AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL54AA-T1 CAD Model

Description

The Ricoh RH5VL54AA-T1 is a voltage detector IC designed for accurate and reliable voltage monitoring in a variety of electronic applications. It is part of Ricoh's RH5V series, known for their low current consumption and precise detection voltage. This model is specifically configured to detect a voltage level of 5.4V.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation by resetting the device when the supply voltage falls below the specified threshold.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and provides an indication when the voltage is outside the acceptable range.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the device when the battery voltage falls below a safe threshold.
  • Memory Backup Systems: Activates backup systems to preserve data stored in volatile memory when the main power supply fails.
  • Industrial Control Equipment: Monitors voltage levels in critical control circuits to prevent equipment damage and ensure stable operation.

Features

  • Precise Voltage Detection: Accurately detects voltage levels at 5.4V.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Open-Drain Output: Provides flexibility in circuit design and allows for easy interfacing with other components.
  • Small Package Size: Available in a compact package, enabling space-saving designs.
  • Built-in Hysteresis: Includes hysteresis to prevent output oscillations due to noise or minor voltage fluctuations.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and reliable operation.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with its open-drain output.
  • Accurate Voltage Monitoring: Provides reliable and precise voltage detection for critical applications.
  • Improved Data Protection: Protects data by initiating backup systems during power failures.

Additional Details

The RH5VL54AA-T1 requires a pull-up resistor on its open-drain output for proper operation. The built-in hysteresis helps to prevent false triggering. Detailed specifications, including operating temperature range and electrical characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess