EN
  • EN
  • DE

RN5RG25AA-TR-F

Part No RN5RG25AA-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297495-RN5RG25AA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RG25AA-TR-F CAD Model

Description

The RN5RG25AA-TR-F is a voltage regulator IC manufactured by Ricoh. It is designed to maintain a stable output voltage, even when the input voltage fluctuates. This is part of the RN5RG series, which emphasizes low dropout voltage and minimal current draw. Its characteristics make it suitable for use in battery-driven products.

Applications

  • Mobile phones: Powering core components and peripherals with a stable voltage.
  • Portable audio players: Ensuring consistent audio quality by providing clean power.
  • Digital cameras: Maintaining stable power for image sensors and processing units.
  • Wireless communication modules: Regulating voltage for Bluetooth, Wi-Fi, and other wireless ICs.
  • Handheld gaming devices: Extending battery life and ensuring stable performance.

Features

  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Shuts down the regulator in case of excessive output current, preventing damage.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a safe threshold.
  • Small Package: Allows for compact PCB designs.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Enable/Disable Control: Offers the ability to switch the regulator on and off, saving power.

Benefits

  • Extended Battery Life: The low quiescent current allows battery-powered devices to operate longer between charges.
  • Stable Operation: The stable output voltage ensures that connected components function reliably.
  • Protection from Damage: Overcurrent and thermal shutdown features prevent damage to the regulator and the load.
  • Reduced Board Space: The small package size enables more compact designs.
  • Improved System Performance: Precise output voltage ensures that components receive the correct voltage for optimal performance.

Additional Details

The RN5RG25AA-TR-F is commonly used in applications where efficient power management is crucial. Its low dropout voltage allows it to operate with batteries that are nearing the end of their discharge cycle. The device is typically available in a small surface-mount package, such as a SOT-23 or similar. Detailed electrical characteristics, including input voltage range, output voltage accuracy, and quiescent current, can be found in the datasheet. Consult the manufacturer's documentation for specific application guidelines and safety recommendations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5996 $59.9600
235+ $0.4920 $115.6200
365+ $0.4767 $173.9955
505+ $0.4613 $232.9565
650+ $0.4458 $289.7700
870+ $0.3998 $347.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess