EN
  • EN
  • DE

RN5RL24AA-BR

Part No RN5RL24AA-BR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297559-RN5RL24AA-BR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RL24AA-BR CAD Model

Description

The RN5RL24AA-BR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate 2.4V output voltage. The suffix "-BR" likely indicates specific packaging or other characteristics. This regulator is known for its low current consumption and small package size, making it ideal for portable and space-constrained applications.

Applications

  • Microcontroller Power Supply: Providing a stable 2.4V power supply to microcontrollers.
  • Sensor Power: Powering various types of sensors that require a precise 2.4V voltage.
  • Portable Electronics: Used in devices such as wearables, remote controls, and small IoT (Internet of Things) devices.
  • Reference Voltage: Generating a stable 2.4V voltage reference for other circuits.
  • Low-Power Systems: Suitable for low-power applications where energy efficiency is critical.

Features

  • Fixed Output Voltage: Provides a precise and stable 2.4V output.
  • Low Current Consumption: Minimizes power loss, contributing to extended battery life in portable devices.
  • Small Package Size: Allows for compact and efficient circuit layouts.
  • Overcurrent Protection: Protects the IC and the connected circuitry from damage due to excessive current.
  • Stable with Ceramic Capacitors: Ensures stable operation with ceramic output capacitors, simplifying design.

Benefits

  • Stable Voltage Supply: Ensures a reliable 2.4V voltage for sensitive electronic components.
  • Extended Battery Life: Low current consumption results in longer run times for battery-powered devices.
  • Compact Design: The small package facilitates integration into space-limited applications.
  • Enhanced Protection: Overcurrent protection enhances the overall reliability of the system.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the circuit design process.

The RN5RL24AA-BR is especially well-suited for applications that require a fixed 2.4V voltage with minimal power consumption. It's an excellent choice for sensor power supplies, microcontroller voltage regulation, and a wide range of portable electronics. Its combination of low current draw and protective features makes it a dependable and cost-effective option for numerous electronic applications.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nortel Networks
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess