EN
  • EN
  • DE

NCP30030B2DR2G

Part No NCP30030B2DR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832403-NCP30030B2DR2G
Ultra Librarian 3D Model Ultra Librarian NCP30030B2DR2G CAD Model

Description

ON Semiconductor NCP30030B2DR2G Product Overview

The NCP30030B2DR2G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications that require efficient voltage regulation.

Key Features

  • Output Voltage: The NCP30030B2DR2G provides a fixed output voltage, ensuring a consistent power supply for sensitive electronic circuits.
  • High Accuracy: With a precision output voltage, this regulator maintains tight control over the power delivered to your devices, minimizing the risk of damage due to voltage fluctuations.
  • Low Dropout: It boasts a low dropout voltage, which means it can continue to provide a regulated output even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
  • Thermal Protection: The NCP30030B2DR2G includes built-in thermal shutdown protection to safeguard against overheating, ensuring the longevity and reliability of both the regulator and the device it powers.
  • Current Limiting: In-built current limiting protects the device from damage in the event of an output overload or short circuit, enhancing the safety of your electronic systems.
  • Package Type: This voltage regulator comes in a compact SOT-223 package, which is suitable for space-constrained applications while providing adequate power dissipation.

Applications

The NCP30030B2DR2G is versatile and can be used in various applications, including:

  • Consumer Electronics: Ideal for powering sensitive electronics like smartphones, tablets, and laptops.
  • Industrial Systems: Suitable for use in automation systems, instrumentation, and other industrial applications that require stable voltage regulation.
  • Telecommunications: Helps ensure reliable operation of communication devices and infrastructure.
  • Automotive Electronics: Can be integrated into automotive systems that demand consistent power supply under variable conditions.

With its robust feature set and dependable performance, the NCP30030B2DR2G from ON Semiconductor is a top choice for designers and engineers looking to enhance the power management capabilities of their electronic products.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess