EN
  • EN
  • DE

STK551U362AGEVB

Part No STK551U362AGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STK551U362A
Supplied Contents Board(s)
Base Product Number STK551
Other Names STK551U362AGEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284832-STK551U362AGEVB
Ultra Librarian 3D Model Ultra Librarian STK551U362AGEVB CAD Model

Description

Introducing the STK551U362AGEVB from ON Semiconductor

The STK551U362AGEVB is a state-of-the-art evaluation board designed by ON Semiconductor, a global leader in power and signal management solutions. This evaluation board is specifically crafted to showcase the capabilities of the STK551U362A, an Intelligent Power Module (IPM) that combines high-voltage power switching capabilities with advanced control features.

Robust Design and High Performance

The STK551U362AGEVB is engineered to deliver exceptional performance and reliability for a wide range of applications. The IPM at the heart of this evaluation board is built using ON Semiconductor's proprietary insulated metal substrate technology, ensuring efficient thermal management and robust operation even under high power conditions.

Integrated Features for Enhanced Functionality

With an integrated gate drive circuit, protection logic, and an optimized IGBT/MOSFET combination, the STK551U362A IPM simplifies design and reduces time-to-market for applications such as motor drives, inverters, and other power control systems. The evaluation board facilitates easy access to all the IPM's features, enabling developers to quickly assess and implement the module in their designs.

Comprehensive Protection Mechanisms

Safety is a paramount concern in power electronics, and the STK551U362AGEVB is equipped with comprehensive protection mechanisms. These include under-voltage lockout, over-current shutdown, and thermal shutdown features. These built-in protections ensure that the evaluation board and the systems it powers operate within safe limits, enhancing the longevity and reliability of the end product.

Easy to Use and Versatile

The STK551U362AGEVB is designed for ease of use, with user-friendly interfaces and clear markings to facilitate quick setup and experimentation. It is compatible with a variety of control signals and power configurations, making it an adaptable solution for engineers looking to test and validate their power circuit designs.

Whether you are an experienced power electronics professional or a student learning the ropes, the STK551U362AGEVB from ON Semiconductor provides a versatile and powerful platform for exploring advanced power control technologies and bringing your innovative projects to life.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess