EN
  • EN
  • DE

RN5RZ22BA-TR-FA

Part No RN5RZ22BA-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297606-RN5RZ22BA-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RZ22BA-TR-FA CAD Model

Description

The RN5RZ22BA-TR-FA is a low-dropout (LDO) voltage regulator from Ricoh. The "-TR" suffix indicates tape and reel packaging for automated assembly, and the "-FA" likely denotes a specific production lot or additional feature/testing specification. This regulator provides a stable output voltage and features low quiescent current, making it suitable for battery-powered applications.

Applications:

  • Mobile Devices: Powering microcontrollers, sensors, and other low-power components in smartphones and tablets.
  • Wearable Devices: Regulating voltage for smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Supplying stable power to sensors, communication modules, and embedded processors in IoT applications.
  • Portable Medical Equipment: Providing reliable power to medical monitoring devices and other portable healthcare equipment.
  • Wireless Communication Devices: Powering Bluetooth modules, Wi-Fi transceivers, and other wireless communication components.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable devices.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits:

  • Prolonged Battery Life: The low quiescent current significantly extends the operating time of battery-powered devices.
  • Stable and Reliable Power: Delivers a consistent and stable output voltage, ensuring optimal performance of connected components.
  • Protection Against Overload: Prevents damage to the regulator and downstream circuits in the event of an overcurrent condition.
  • Efficient Manufacturing Process: Tape and reel packaging simplifies automated assembly, reducing manufacturing costs.
  • Compact Footprint: Enables integration into small form-factor devices without compromising performance.

The RN5RZ22BA-TR-FA requires minimal external components, such as input and output capacitors, for stable operation. Its small size, efficient performance, and robust protection features make it a reliable choice for a wide range of battery-powered and portable applications. The "-FA" designation may indicate enhanced testing or specific performance characteristics tailored to particular application requirements.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess