EN
  • EN
  • DE

RN5VL21AA

Part No RN5VL21AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297763-RN5VL21AA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VL21AA CAD Model

Description

The RN5VL21AA is a voltage detector IC produced by Ricoh. It's designed for voltage monitoring and reset generation in various electronic applications. This IC monitors the input voltage and asserts an output signal when the voltage falls below a specific threshold, ensuring stable operation of connected devices like microcontrollers and memory.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery Voltage Monitoring: Detects low battery conditions in portable devices, triggering alerts or shutdown procedures.
  • Power Supply Supervision: Monitors the output voltage of power supplies, ensuring it stays within acceptable limits and triggering alarms if necessary.
  • Data Protection: Prevents data corruption in memory devices by initiating a safe shutdown when the supply voltage is insufficient.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment, providing alerts and preventing damage.

Features

  • Precise Detection Voltage: Offers accurate voltage monitoring with a defined threshold.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered devices.
  • Small Package Size: Available in compact packages like SOT-23 for space-saving designs.
  • Open-Drain Output: Provides flexibility in interfacing with different types of circuits.
  • Wide Operating Temperature Range: Operates reliably across a broad range of environmental conditions.

Benefits

  • Improved System Stability: Prevents erratic behavior and malfunctions caused by low voltage conditions.
  • Data Integrity Protection: Safeguards data stored in memory devices during power interruptions.
  • Extended Battery Life: Low power consumption contributes to longer runtime in battery-powered applications.
  • Simplified Circuit Design: Reduces the need for external components, streamlining design processes.
  • Enhanced System Reliability: Ensures consistent and predictable operation across various voltage conditions.

Additional Details

The RN5VL21AA has a nominal detection voltage of 2.1V. For precise specifications regarding the detection voltage range, operating temperature, and output characteristics, consult the official Ricoh datasheet. It's typically available in a small surface-mount package, such as SOT-23. The open-drain output necessitates a pull-up resistor for proper functionality. The IC operates by comparing the input voltage to an internal reference; when the input voltage drops below the reference, the output is asserted, typically pulling the output low. Decoupling capacitors near the power supply pins are recommended to enhance stability and minimize noise sensitivity. Check the datasheet for recommended values.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess