EN
  • EN
  • DE

RN5VL40AA

Part No RN5VL40AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297814-RN5VL40AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL40AA CAD Model

Description

The RN5VL40AA is a voltage detector manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold. It is commonly used in a wide range of applications to ensure the proper operation of microcontrollers and other sensitive electronic components.

Applications:

  • Microcontroller Reset Circuits: Used to ensure that microcontrollers start in a known good state after a power-up or brown-out condition.
  • Power Supply Monitoring: Continuously monitors the voltage level of a power supply and provides an alert if the voltage drops below a critical level.
  • Battery Monitoring: Protects batteries from deep discharge by shutting down the circuit when the battery voltage is too low.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage and ensure reliable operation.
  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras to protect against voltage fluctuations.

Features:

  • Low Voltage Detection: Accurately detects when the input voltage falls below a predefined threshold.
  • Reset Output: Provides an active-low reset signal that can be used to reset microcontrollers and other digital devices.
  • Low Current Consumption: Operates with minimal current draw, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages like SOT-23 or similar, saving valuable board space.
  • High Accuracy: Offers precise voltage detection, ensuring reliable system operation.

Benefits:

  • Prevents Data Corruption: Protects against data corruption in microcontrollers caused by voltage drops.
  • Ensures System Stability: Ensures stable and reliable operation of electronic devices by preventing malfunctions due to low voltage.
  • Extends Battery Life: Reduces power consumption due to its low current draw, thus extending battery life in portable devices.
  • Simplifies Circuit Design: Provides a simple and cost-effective solution for voltage monitoring and reset functionality.
  • Protects Electronic Components: Prevents damage to sensitive components by ensuring that they operate within their specified voltage range.

Technical Specifications:

The RN5VL40AA has a detection voltage of typically 4.0V. It features a low supply current, typically in the order of a few microamperes. The reset output is an N-channel open drain output, and the device is typically available in a SOT-23 package. Further specifications can be found on the Ricoh website or in the product datasheet.

You May Also Be Interested in

Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7195 $61.1575
200+ $0.5904 $118.0800
305+ $0.5720 $174.4600
420+ $0.5535 $232.4700
540+ $0.5350 $288.9000
725+ $0.4797 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess