EN
  • EN
  • DE

RN5VL52AA-TR

Part No RN5VL52AA-TR
Manufacturer Ricoh
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028524-RN5VL52AA-TR
Categories OEM Parts(O-R)
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RN5VL52AA-TR CAD Model

Description

The RN5VL52AA-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This ensures the proper functioning and protection of sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below the operating level, preventing data corruption and ensuring proper startup.
  • CPU Reset Circuits: Monitors the CPU voltage and resets the CPU if the voltage falls below the minimum required level, safeguarding against incorrect operation.
  • Power Supply Monitoring: Provides an early warning system for power supply failures or voltage fluctuations, allowing for timely intervention.
  • Battery-Powered Devices: Monitors the battery voltage and triggers a low-battery warning or shutdown to prevent deep discharge and extend battery life.
  • Industrial Control Systems: Used in industrial control equipment to monitor power supply voltages and ensure reliable operation.

Features

  • Low Current Consumption: Features very low quiescent current, minimizing power drain in battery-powered applications.
  • High Accuracy Detection Voltage: Provides accurate voltage detection with minimal variation, ensuring reliable reset operation.
  • Wide Operating Voltage Range: Supports a wide range of input voltages, accommodating various application requirements.
  • Small Package Size: Available in a compact package, saving valuable board space in space-constrained applications.
  • Built-in Hysteresis: Incorporates hysteresis to prevent chattering or false triggering near the threshold voltage.

Benefits

  • Prevents Data Corruption: Ensures proper microcontroller reset during power fluctuations, preventing data corruption and system crashes.
  • Protects Sensitive Components: Safeguards electronic components from damage caused by undervoltage conditions.
  • Extends Battery Life: Low current consumption helps extend battery life in portable devices.
  • Improves System Reliability: Enhances overall system reliability by ensuring proper operation under varying power supply conditions.
  • Simplified Design: Simplifies circuit design by providing a reliable and easy-to-use voltage detection solution.

Additional Details

The RN5VL52AA-TR has a fixed detection voltage of 5.2V. The output is typically an open-drain configuration, requiring a pull-up resistor. The operating temperature range is generally from -40°C to +85°C. The device is commonly available in a SOT-23 or similar small surface-mount package. It's crucial to refer to the datasheet for specific electrical characteristics, timing diagrams, and application notes to ensure proper implementation and performance.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess