EN
  • EN
  • DE

RN5VT54AA

Part No RN5VT54AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297894-RN5VT54AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT54AA CAD Model

Description

The RN5VT54AA is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This component is designed to monitor voltage levels within electronic circuits. It generates a reset signal when the voltage drops below a predetermined threshold, ensuring the proper operation of the system and preventing data corruption or malfunctions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Power Supply Monitoring: Monitors the voltage level of power supplies to ensure stable operation.
  • Battery-Powered Devices: Protects battery-powered devices from operating with insufficient voltage.
  • Data Storage Systems: Prevents data corruption by triggering a reset when the voltage falls below a safe level.
  • Industrial Control Equipment: Ensures the safe and reliable operation of industrial control systems.

Features:

  • High-Precision Voltage Detection: Provides accurate and reliable voltage monitoring.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Options: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage due to noise or minor voltage fluctuations.
  • Open Drain Output: Allows for flexible connection to various logic circuits.

Benefits:

  • Enhanced System Reliability: Protects against data corruption and system failures caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring and reset functionality.
  • Space-Saving Solution: Compact packaging allows for integration into small form factor devices.
  • Improved System Protection: Safeguards critical components from damage due to voltage dips or power outages.

Specifications: The RN5VT54AA has a detection voltage of 5.4V. It's designed to operate within a specific supply voltage range. The output type is N-channel open drain. It adheres to RoHS standards. Hysteresis is included to prevent false resets. Refer to the datasheet for detailed electrical characteristics and package information.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess