EN
  • EN
  • DE

RP100N181D-TR-F

Part No RP100N181D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298054-RP100N181D-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP100N181D-TR-F CAD Model

Description

The Ricoh RP100N181D-TR-F is a low-dropout (LDO) regulator designed for a variety of portable and battery-powered applications. It offers a stable and efficient power supply with a low quiescent current, extending battery life and minimizing power consumption. This LDO regulator is characterized by its small package size and high accuracy, making it suitable for space-constrained applications that require precise voltage regulation.

Applications

  • Smartphones and mobile devices: Power management for various components.
  • Wearable devices: Voltage regulation in smartwatches and fitness trackers.
  • IoT devices: Power supply for sensors and communication modules.
  • Battery-powered equipment: Providing stable voltage to critical circuits.
  • Portable medical devices: Accurate and reliable power for medical instruments.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides precise voltage regulation for sensitive components.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.

Benefits

  • Extended Battery Life: Low quiescent current significantly prolongs the operational time of battery-powered devices.
  • Improved System Stability: High output voltage accuracy ensures stable and reliable operation of connected components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protections prevent damage from electrical faults and overheating.
  • Compact Design: Small package size allows for integration into miniaturized devices.
  • Simplified Power Management: Provides a stable and regulated voltage source, simplifying power supply design.

Additional Details

The RP100N181D-TR-F operates with an input voltage range typically from 1.7V to 5.5V, delivering a fixed output voltage of 1.8V with a high degree of accuracy. It features a built-in overcurrent protection circuit that limits the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected load. The thermal shutdown protection feature disables the output when the junction temperature exceeds a certain threshold, protecting the regulator from overheating. The device is available in a compact DFN(PLP) package, making it ideal for applications where board space is limited. The low dropout voltage characteristic enables the regulator to operate efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable applications.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4652 $58.0476
32+ $3.6637 $117.2384
49+ $3.5493 $173.9157
68+ $3.4350 $233.5800
87+ $3.3206 $288.8922
117+ $2.9764 $348.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess