EN
  • EN
  • DE

RP101N301D-TR-FF

Part No RP101N301D-TR-FF
Manufacturer Ricoh
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 748790-RP101N301D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP101N301D-TR-FF CAD Model

Description

The RP101N301D-TR-FF is a CMOS-based voltage regulator manufactured by Ricoh Electronic Devices Co., Ltd. This LDO (Low Dropout) regulator is designed to provide a stable output voltage with low power consumption. It is ideal for use in portable devices and battery-powered applications where efficiency and space are critical.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable devices for voltage regulation.
  • Battery-Powered Equipment: Implemented in battery-powered devices to provide a stable voltage supply.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers and other digital circuits.
  • Wireless Communication Devices: Used in wireless communication modules for voltage regulation.
  • Wearable Devices: Found in wearable devices such as smartwatches and fitness trackers for efficient power management.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage.
  • Low Power Consumption: Minimizes power consumption for extended battery life.
  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent overheating.
  • Small Package: Available in a small surface-mount package (typically DFN or SOT-23).

Benefits:

  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage for reliable operation.
  • Protection Features: Overcurrent and thermal shutdown protection enhance system reliability.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Efficient Voltage Regulation: Low dropout voltage enables efficient voltage regulation even with a low input voltage.

Additional Details:

The RP101N301D-TR-FF is an LDO regulator with a fixed output voltage of 3.0V. It is typically supplied in a DFN or SOT-23 package. The regulator has a low quiescent current, which minimizes power consumption during standby mode. It features an enable pin for turning the regulator on and off, further reducing power consumption. The device is RoHS compliant and lead-free. It is commonly used in applications where a stable and efficient voltage supply is required. The internal protection circuits ensure reliable operation under various operating conditions. The device's parameters are well-defined, allowing for accurate circuit design and simulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess