EN
  • EN
  • DE

RP103K181D

Part No RP103K181D
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298126-RP103K181D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103K181D CAD Model

Description

The RP103K181D is a low dropout (LDO) regulator manufactured by Ricoh Electronic Devices Co., Ltd. It's designed to deliver a stable and accurate output voltage even when the input voltage is close to the output voltage. This makes it particularly useful in battery-powered devices and other applications requiring efficient power management.

Applications:

  • Smartphones and Tablets: Power management for various internal components.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other portable devices.
  • IoT (Internet of Things) Devices: Supplying power to sensors, microcontrollers, and communication modules.
  • Portable Media Players: Providing a stable power source for audio and video processing.
  • Wireless Communication: Used in Bluetooth and Wi-Fi modules.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is only slightly higher than the output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • High Ripple Rejection: Filters out noise from the input voltage to provide a clean and stable output.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and being damaged.
  • Fixed Output Voltage: Provides a stable and accurate output voltage of 1.8V.
  • Small Package: Allows for use in compact electronic devices.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Stable Power Supply: Provides a reliable and accurate output voltage for sensitive electronic components.
  • Protection Against Overload: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Improved System Reliability: High ripple rejection ensures a clean power supply, enhancing the overall reliability of the system.

Additional Details:

The RP103K181D operates with an input voltage range of 1.7V to 5.5V. It exhibits a low dropout voltage, typically around 150mV at 100mA load current. The output voltage is fixed at 1.8V. It's commonly available in a small package such as DFN(UTDFN)1.2x1.6-6. The regulator also features a chip enable (CE) pin, which allows it to be turned on and off to further reduce power consumption. Internally, the device consists of a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,390+ $0.1247 $173.3330
1,925+ $0.1201 $231.1925
2,480+ $0.1167 $289.4160
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,990 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess