EN
  • EN
  • DE

RP103K281B5

Part No RP103K281B5
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 150mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298133-RP103K281B5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP103K281B5 CAD Model

Description

The RP103K281B5 is a low-dropout (LDO) regulator manufactured by Ricoh. It provides a stable output voltage even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and applications requiring efficient power management. The regulator also features low quiescent current, which helps to extend battery life.

Applications:

  • Smartphones and Tablets: Power management for internal components.
  • Wearable Devices: Smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) Devices: Powering sensors and communication modules.
  • Portable Audio Players: Supplying power for audio processing and amplification.
  • Wireless Communication: Bluetooth and Wi-Fi modules.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output.
  • Low Quiescent Current: Minimizes power consumption and extends battery life.
  • High Ripple Rejection: Filters out noise from the input voltage for a clean output.
  • Overcurrent Protection: Protects the regulator and connected devices from damage.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Fixed Output Voltage: Provides a stable and accurate output voltage, likely 2.8V based on the '28' in the part number.
  • Small Package: Suitable for compact electronic devices.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Stable and Accurate Output: Reliable power supply for sensitive electronics.
  • Protection Against Damage: Overcurrent and thermal shutdown safeguard components.
  • Easy Integration: Small package simplifies design.
  • Improved System Performance: Clean power supply improves overall performance.

Additional Details:

The RP103K281B5 operates with an input voltage range of 1.7V to 5.5V. It has a low dropout voltage, around 150mV at 100mA load. The output voltage is fixed at 2.8V. Available in a small DFN(UTDFN)1.2x1.6-6 package. Includes a chip enable (CE) pin for further power saving when not in use. Internally composed of a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0039 $60.1170
75+ $1.6447 $123.3525
110+ $1.5927 $175.1970
150+ $1.5419 $231.2850
195+ $1.4900 $290.5500
260+ $1.3363 $347.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess