EN
  • EN
  • DE

RP104K241D

Part No RP104K241D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298187-RP104K241D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP104K241D CAD Model

Description

The RP104K241D is a voltage regulator IC manufactured by Ricoh. It is part of their RP104 series of LDO (Low Dropout) regulators, designed for applications requiring a stable and efficient power supply.

Applications:

  • Power management in portable devices: Such as smartphones, tablets, and wearable electronics.
  • Regulation in battery-powered equipment: Ensures stable voltage for optimal performance.
  • Post-regulation for DC-DC converters: Improves output voltage accuracy and reduces ripple.
  • Power supply for microcontrollers and other digital circuits: Provides a clean and stable power source.
  • General-purpose voltage regulation: Suitable for various electronic circuits requiring a specific voltage level.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not supplying significant load.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Available in compact packages for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and precise output voltage of 2.4V.

Benefits:

  • Extended Battery Life: Low quiescent current helps conserve battery power in portable devices.
  • Improved System Stability: High ripple rejection ensures a clean and stable power supply, reducing noise and improving circuit performance.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage from electrical faults or overheating.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.

The RP104K241D provides a 2.4V output with excellent load regulation. It is commonly used in applications where a regulated voltage is required from a slightly higher input voltage, such as battery-powered systems or after a DC-DC conversion stage. Its protection features enhance reliability in various electronic devices. The specific package type should be verified from the datasheet to ensure proper mounting and thermal considerations.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess