EN
  • EN
  • DE

RP104Q331C-TR-F

Part No RP104Q331C-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298199-RP104Q331C-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP104Q331C-TR-F CAD Model

Description

The RP104Q331C-TR-F is a low dropout (LDO) voltage regulator manufactured by Ricoh. It's designed to deliver a stable and regulated voltage output with efficient power consumption. The -TR-F suffix generally indicates tape and reel packaging suitable for automated assembly and compliance with RoHS standards.

Applications:

  • Smartphones: Voltage regulation for various internal components.
  • Tablets: Power management for different subsystems.
  • Portable Media Players: Ensuring stable power for audio and video processing.
  • Wireless Communication Modules: Supplying a regulated voltage to RF transceivers.
  • Microcontrollers: Providing a clean and stable power source.
  • IoT Devices: Efficient power management for sensors and other low-power components.

Features:

  • Low Dropout Voltage: Maintains regulation even with a small voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Fixed Output Voltage: Provides a stable 3.3V output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current helps to conserve battery power.
  • Improved System Stability: High ripple rejection ensures a clean and stable power supply.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection prevents damage.
  • Reduced Board Space: Small package enables compact designs.
  • Simplified Design: Fixed output voltage simplifies circuit implementation.

The RP104Q331C-TR-F provides a stable 3.3V output, typically used in battery-powered applications. Datasheet review is essential to determine the correct operating conditions and external component selection.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.9791 $159.9791
2+ $154.6464 $309.2928
3+ $138.6485 $415.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess