EN
  • EN
  • DE

RP130N121D5-TR-F

Part No RP130N121D5-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298322-RP130N121D5-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP130N121D5-TR-F CAD Model

Description

The RP130N121D5-TR-F is a low voltage, high accuracy voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and regulated output voltage from a low input voltage source. The device is characterized by its low supply current and small package size, making it ideal for portable and battery-powered applications where efficiency and space are critical.

Applications:

  • Smartphones and Mobile Devices: Used to power various components requiring a stable voltage supply.
  • Wearable Devices: Powers sensors and microcontrollers in smartwatches and fitness trackers.
  • IoT (Internet of Things) Devices: Provides regulated power to low-power sensors and communication modules.
  • Wireless Communication Modules: Powers Bluetooth, Wi-Fi, and other wireless transceivers.
  • Portable Medical Devices: Used in glucose meters, blood pressure monitors, and other portable health monitoring equipment.

Features:

  • Low Input Voltage Operation: Operates from a low input voltage, making it suitable for battery-powered applications.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Low Supply Current: Minimizes power consumption in both active and standby modes.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Low supply current maximizes battery life in portable applications.
  • Improved System Reliability: Protection features safeguard against damage from over-current and overheating.
  • Stable Voltage Regulation: Provides a stable and accurate voltage output, improving the performance of connected components.
  • Compact Design: Small package size allows for integration in space-constrained devices.
  • Simplified Design: Requires minimal external components, simplifying the design process.

Technical Specifications: The RP130N121D5-TR-F typically offers a fixed output voltage (check the specific datasheet for the exact voltage value). It operates over a defined input voltage range, and is capable of delivering a specific maximum output current. Detailed electrical characteristics, including dropout voltage, supply current variations, and thermal resistance, are specified in the Ricoh datasheet. Refer to the datasheet for comprehensive information on operating conditions, application circuits, and package dimensions. Using the correct operating conditions and external components ensures proper function and long life.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess