EN
  • EN
  • DE

RP150K011A

Part No RP150K011A
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE Dual 300mA LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298396-RP150K011A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP150K011A CAD Model

Description

The Ricoh RP150K011A is a low-dropout (LDO) regulator designed for various power management applications. It provides a stable output voltage with low quiescent current, making it suitable for battery-powered devices and applications where energy efficiency is critical. Its compact size and minimal external components requirement allow for space-saving designs.

Applications:

  • Mobile phones and smartphones
  • Wearable devices
  • IoT (Internet of Things) devices
  • Portable media players
  • Wireless communication modules
  • Battery-powered equipment

Features:

  • Low dropout voltage: Ensures stable output even with a small difference between input and output voltages.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents the regulator from overheating under high load conditions.
  • Small package size: Enables compact and space-saving designs.
  • Stable with ceramic capacitors: Allows the use of small and inexpensive ceramic capacitors for stable operation.

Benefits:

  • Extended battery life: The low quiescent current minimizes power consumption, resulting in longer battery life for portable devices.
  • Stable output voltage: The low dropout voltage and stable operation ensure a consistent power supply to the load.
  • Reliable operation: The overcurrent and thermal shutdown protections prevent damage to the regulator and the load, ensuring reliable operation.
  • Simplified design: The small package size and minimal external component requirement simplify circuit design and reduce board space.
  • Cost-effective solution: The ability to use ceramic capacitors reduces the overall cost of the power management solution.

The RP150K011A is generally available in a small package, such as DFN or SOT, and requires minimal external components for operation. It's crucial to consult the datasheet for specific electrical characteristics, thermal considerations, and recommended operating conditions. Key parameters to consider include input voltage range, output voltage accuracy, dropout voltage at different load currents, and thermal resistance.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7181 $69.4362
5+ $28.4869 $142.4345
7+ $27.5964 $193.1748
9+ $26.7059 $240.3531
12+ $25.8166 $309.7992
15+ $23.1450 $347.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess