The RP400N331C-TR-F is a voltage regulator manufactured by Ricoh. It's designed to provide a stable 3.3V output voltage for various electronic devices. This particular model is known for its low supply current and compact size, making it suitable for battery-powered applications and space-constrained designs.
Applications:
- Smartwatches and Wearables: Powers essential components in devices where space and battery life are critical.
- IoT Devices: Regulates voltage for sensors and microcontrollers in connected devices.
- Wireless Communication Modules: Provides stable power for Bluetooth, Wi-Fi, and other wireless modules.
- Portable Medical Devices: Ensures reliable power supply for compact medical equipment.
- Handheld Instruments: Powers various components in portable testing and measurement instruments.
Features:
- Fixed Output Voltage: Delivers a stable 3.3V output.
- Low Supply Current: Minimizes power consumption, extending battery life.
- Overcurrent Protection: Protects the regulator and connected components from overcurrent conditions.
- Thermal Shutdown: Shuts down the regulator in the event of overheating.
- Small Package: Compact package allows for integration into space-constrained applications.
- High Ripple Rejection: Rejects noise and voltage fluctuations from the input supply.
Benefits:
- Longer Battery Life: Low supply current translates to extended operation in battery-powered devices.
- Reliable Performance: Protection features ensure stable and safe operation.
- Compact Design: Small package size enables integration into miniaturized devices.
- Stable Voltage: Provides a consistent voltage output for sensitive components.
- Noise Filtering: High ripple rejection reduces interference and improves system performance.
Additional Details:
The RP400N331C-TR-F provides a regulated 3.3V output, which is a common voltage requirement for many microcontrollers and digital ICs. The input voltage range can vary; it is recommended to refer to the product datasheet for the specific range. It comes in a small package, typically a DFN or SOT package, optimized for board space saving. This regulator is designed to offer a balance of efficiency, protection, and compact size, making it a good choice for portable and battery-powered electronics.