EN
  • EN
  • DE

RQ5RW15BA

Part No RQ5RW15BA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description The Rx5RW Series are CMOS-based voltage regulator ICs with high accuracy output voltage and ultra-low
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298657-RQ5RW15BA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW15BA CAD Model

Description

The RQ5RW15BA is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It is commonly used in microcontroller-based systems, power supplies, and battery-powered devices to ensure proper operation and prevent data corruption during undervoltage conditions.

Applications

  • Microcontroller reset circuits: Prevents erratic behavior during power-up or brownout conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies.
  • Battery-powered devices: Monitors battery voltage and provides a low-battery warning.
  • Memory protection: Protects data in volatile memory during power failures.
  • Industrial control systems: Ensures safe operation of equipment during voltage fluctuations.
  • Automotive electronics: Monitors voltage levels in various automotive systems.

Features

  • Precise detection voltage: Accurate monitoring of voltage levels.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for integration into compact devices.
  • Wide operating temperature range: Suitable for use in various environments.
  • Open-drain output: Flexible interface with different logic levels.
  • Built-in hysteresis: Prevents oscillation around the threshold voltage.

Benefits

  • Improved system reliability: Prevents data corruption and erratic behavior during undervoltage conditions.
  • Extended battery life: Low current consumption maximizes battery runtime.
  • Simplified system design: Easy integration with microcontrollers and other circuits.
  • Enhanced protection: Protects sensitive components from damage during voltage fluctuations.
  • Robust performance: Reliable operation over a wide temperature range.

Additional Details

The RQ5RW15BA features a detection voltage of 1.5V (this value can vary for different variants in the RQ5RW series). It typically operates with a supply voltage range appropriate for the detection threshold. The output is usually an open-drain type, requiring a pull-up resistor to the supply voltage. It is available in small surface-mount packages such as SOT-25 or similar. The built-in hysteresis helps to avoid spurious resets due to noise around the threshold voltage.

This voltage detector IC is an essential component for ensuring the reliable operation of electronic devices by providing a reliable reset signal during voltage fluctuations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4364 $62.1096
32+ $3.6406 $116.4992
50+ $3.5262 $176.3100
68+ $3.4130 $232.0840
88+ $3.2987 $290.2856
118+ $2.9580 $349.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess