EN
  • EN
  • DE

RQ5RW19BA

Part No RQ5RW19BA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description The Rx5RW Series are CMOS-based voltage regulator ICs with high accuracy output voltage and ultra-low
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298664-RQ5RW19BA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW19BA CAD Model

Description

The Ricoh RQ5RW19BA is a low-dropout (LDO) voltage regulator IC that provides a stable and regulated output voltage. This type of regulator is especially useful in battery-powered devices because it can maintain a stable output voltage even when the input voltage (battery voltage) drops close to the desired output voltage. This ensures consistent performance and maximizes battery life.

Applications

  • Battery-powered devices: Smartphones, tablets, portable media players, and other mobile electronics.
  • Microcontroller power supplies: Provides a stable voltage for microcontrollers in embedded systems.
  • Sensor power supplies: Regulates the voltage for sensitive sensors to ensure accurate measurements.
  • Wireless communication devices: Power management for RF transceivers and other wireless components.
  • Wearable electronics: Smartwatches, fitness trackers, and other wearable devices.

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing overheating.
  • Small package size: Allows for compact designs in portable devices.
  • High output voltage accuracy: Ensures a stable and precise output voltage, crucial for sensitive electronics.

Benefits

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer battery life in portable applications.
  • Improved system reliability: Overcurrent protection and thermal shutdown features protect the system from damage.
  • Simplified design: The regulator's ease of use and small package size simplify the design process.
  • Stable performance: The high output voltage accuracy ensures stable performance even under varying load conditions.
  • Cost-effective: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Technical Specifications: The RQ5RW19BA typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 1.9V. The output current is usually up to 300mA. The dropout voltage is typically around 100mV at 100mA. It often comes in a small SOT-23 or similar surface-mount package. Always refer to the datasheet for precise specifications and operating conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9342 $59.2104
29+ $4.0483 $117.4007
45+ $3.9224 $176.5080
61+ $3.7953 $231.5133
79+ $3.6694 $289.8826
106+ $3.2894 $348.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess