EN
  • EN
  • DE
  • IT

RSI-750-100

Part No RSI-750-100
Manufacturer Riedon
Catalog Chassis Mount Resistors
Description RES CHAS MNT 133 UOHM 0.25%
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chassis Mount Resistors
Mfr Riedon
Series RSI
Package Bulk
Product Status Active
Resistance 133 µOhms
Tolerance ±0.25%
Composition Metal Element
Temperature Coefficient ±15ppm/°C
Temperature Range - Operating 30°C ~ 70°C
Features Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety
Mounting Feature Flanges
Size / Dimension 7.000" L x 2.250" W (177.80mm x 57.15mm)
Height - Seated (Max) 0.780" (19.81mm)
Lead Style 4-Terminal
Package / Case Rectangular Case - Open
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0090
California Prop 65 Warning Information
Win Source Part Number 847061-RSI-750-100
Ultra Librarian 3D Model Ultra Librarian RSI-750-100 CAD Model

Description

The RSI-750-100 is a chassis mount resistor designed for applications that require current sensing, flame proofing, non-inductive properties, pulse withstanding capabilities, and safety features by Riedon.

  • Size: 7.000" L x 2.250" W (177.80mm x 57.15mm)
  • Height: 0.780" (19.81mm)
  • Tolerance: ±0.25%
  • Temperature Coefficient: ±15ppm/°C
  • Element: Metal
  • Resistance: 133 μOhms
  • Mounting Feature: Flange

You May Also Be Interested in

Ohmite
RES CHAS MNT 0.7 OHM 1% 50W
Need more? Email Us
TE Connectivity
RES 15 OHM 20W 5% RADIAL
Need more? Email Us
Ohmite
40W 1 OHMS VIT 5%
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 10 OHM 1% 50W
Need more? Email Us
TE Connectivity
RES CHAS MNT 3.3 OHM 5% 15W
Need more? Email Us
Ohmite
25W 1K5 OHMS METAL-MITE 1%
Need more? Email Us
Stackpole Electronics Inc.
RES CHAS MNT 25 OHM 1% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 10K OHM 1% 25W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0393 $124.0393
2+ $120.0380 $240.0760
3+ $116.0368 $348.1104
4+ $104.0329 $416.1316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess