EN
  • EN
  • DE

S3-0R02F2

Part No S3-0R02F2
Manufacturer Riedon
Catalog Chip Resistor - Surface Mount
Description RES 0.02 OHM 1% 3W 6327 / 20 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Riedon
Series S
Package Tape & Reel (TR)
Resistance 20 mOhms
Tolerance ±1%
Power (Watts) 3W
Composition Wirewound
Features Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Temperature Range - Operating -55°C ~ 275°C
Package / Case 6327 J-Lead
Dimension 0.626" L x 0.272" W (15.90mm x 6.90mm)
Height - Seated (Max) 0.268" (6.80mm)
Number of Terminations 2
Other Names S-3-0.020FTR,S30R02F2,S-3-0.020FTR,S-3-0.020FCT,S-3-0.020FCT,S-3 0.020 OHM 1%,S-3-0.020FDKR,S-3-0.020FDKR,S3-0R02F2TR,S3-0R02F2DKR,S3-0R02F2CT
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1237183-S3-0R02F2
Ultra Librarian 3D Model Ultra Librarian S3-0R02F2 CAD Model

Description

The Riedon 1237183-S3-0R02F2 is a wirewound chip resistor that belongs to the S series and has a resistance of 20 mOhms.

  • Resistance: 20 mOhms
  • Series: S series
  • Mounting Type: Surface Mount
  • Package / Case: 6327 J-Lead
  • Power Rating: 3W
  • Tolerance: ±1%
  • Features: Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
  • Package: Tape and Reel
  • Standard Package: 500
  • Height - Seated (Max): 0.268 inches
  • Temperature Range: -55°C to 275°C
  • Manufacturer: Riedon

You May Also Be Interested in

Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to €0.0675
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to €0.4091
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to €0.0317
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to €0.1864
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to €0.0095
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to €0.0040
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to €0.0030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess