EN
  • EN
  • DE
  • IT

ADP3050AR-REEL7

Part No ADP3050AR-REEL7
Manufacturer Rochester Electronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description STEP-DOWN SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck, Buck-Boost, SEPIC Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Series ADP3050
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910684-ADP3050AR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3050AR-REEL7 CAD Model

Description

The Analog Devices Inc. 910684-ADP3050AR-REEL7 is a buck, buck-boost, SEPIC switching regulator IC with a positive adjustable 1.25V 1 output 1A (switch) and an 8-SOIC (0.154", 3.90mm width) package.

  • Manufacturer: Analog Devices Inc.
  • Switching Regulator Type: buck, buck-boost, SEPIC
  • Output Voltage: positive adjustable 1.25V
  • Number of Outputs: 1
  • Output Current (Switch): 1A
  • Package: 8-SOIC (0.154", 3.90mm width)
  • Mounting Type: Surface Mountable
  • Status: Obsolete
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • Quantity per Package: 1000
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3952 $84.7904
4+ $34.7859 $139.1436
5+ $33.6989 $168.4945
7+ $32.6118 $228.2826
9+ $31.5248 $283.7232
12+ $28.2635 $339.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess