EN
  • EN
  • DE

ADUC7033BSTZ-8L

Part No ADUC7033BSTZ-8L
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 96KB FLSH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 16/32-Bit 20MHz 96KB (48K x 16) FLASH 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 20MHz
Connectivity LINbus, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
Number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Supply Voltage 3.5V ~ 18V
Data Converters A/D 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911035-ADUC7033BSTZ-8L
Ultra Librarian 3D Model Ultra Librarian ADUC7033BSTZ-8L CAD Model

Description

The ADUC7033BSTZ-8L from Analog Devices Inc. is an ARM7 series microcontroller IC that operates at a speed of 20MHz.

  • Manufacturer: Analog Devices Inc.
  • Series: ARM7
  • Component Type: Microcontroller IC
  • Operating Speed: 20MHz
  • Program Memory Size: 96KB
  • Package: 48-LQFP
  • Supply and Demand Status: Balanced
  • Connectivity: LINbus, SPI, and UART/USART
  • Peripherals: POR, PSM, Temp Sensor, and WDT

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess