EN
  • EN
  • DE

AM8253-5DC

Part No AM8253-5DC
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044847-AM8253-5DC
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM8253-5DC CAD Model

Description

The AM8253-5DC, manufactured by Rochester Electronics, is a programmable peripheral interface device. This component is designed to provide a flexible means of interfacing microprocessor systems with external peripherals.

Applications

  • Industrial Control Systems: Used to manage and control various industrial processes by interfacing with sensors, actuators, and other equipment.
  • Data Acquisition Systems: Enables the capture and processing of data from external devices.
  • Robotics: Facilitates communication between the robot's control system and its various components, such as motors and sensors.
  • Embedded Systems: Serves as a key interface component in embedded systems that require interaction with external hardware.
  • Instrumentation: Used in test and measurement equipment to interface with sensors and control instruments.

Features

  • Programmable I/O Ports: Offers multiple programmable input/output ports, allowing for versatile interfacing capabilities.
  • Bidirectional Data Transfer: Supports bidirectional data transfer, enabling both input and output operations on the same port.
  • Interrupt Handling: Includes interrupt handling capabilities to manage asynchronous events from peripherals.
  • TTL Compatible: Designed to be compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • Flexible Configuration: Provides flexible configuration options to adapt to various interfacing requirements.

Benefits

  • Enhanced System Flexibility: Enables flexible interfacing between microprocessors and external peripherals.
  • Simplified Hardware Design: Simplifies hardware design by providing a programmable interface solution.
  • Improved System Performance: Enhances system performance through efficient interrupt handling and data transfer capabilities.
  • Reduced Development Time: Reduces development time by offering a pre-designed and tested interface component.
  • Cost-Effective Solution: Provides a cost-effective solution for interfacing microprocessors with peripherals.

Additional Details

The AM8253-5DC operates within a specified temperature range and requires a specific supply voltage for optimal performance. The device typically comes in a DIP (Dual In-line Package) package, which facilitates easy installation and replacement on circuit boards. Understanding the pin configuration and programming interface is crucial for integrating this component into a system. Consult the datasheet for precise electrical characteristics, timing diagrams, and programming instructions.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess