EN
  • EN
  • DE

AM9519A/BXA

Part No AM9519A/BXA
Manufacturer Rochester Electronics
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023170-AM9519A/BXA
Categories OEM Parts(A-B)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM9519A/BXA CAD Model

Description

The AM9519A/BXA, provided by Rochester Electronics, is a programmable interrupt controller (PIC) designed to manage interrupt requests in microprocessor-based systems. As a reliable and readily available component, it plays a vital role in ensuring efficient system operation by prioritizing and routing interrupts from various peripherals to the central processing unit (CPU).

Applications

  • Industrial Control Systems: Manages interrupts from sensors, actuators, and communication interfaces.
  • Data Acquisition Systems: Handles interrupts from data converters, timers, and external triggers.
  • Communication Controllers: Processes interrupts from UARTs, network interfaces, and modem controllers.
  • Embedded Systems: Integrates into embedded applications needing real-time interrupt management.
  • Process Control: Facilitates timely responses to process events and alarms.

Features

  • Programmable Interrupt Priority: Allows flexible assignment of interrupt priorities.
  • Multiple Interrupt Inputs: Supports handling of several interrupt sources concurrently.
  • Interrupt Masking: Enables selective enabling or disabling of interrupt requests.
  • Cascading Capability: Permits expansion to accommodate a larger number of interrupt sources.
  • End-of-Interrupt (EOI) Management: Provides mechanisms to acknowledge and clear interrupt requests.

Benefits

  • Improved System Responsiveness: Enables quick response to critical events through efficient interrupt handling.
  • Simplified Interrupt Management: Reduces complexity in interrupt-driven software design.
  • Enhanced System Reliability: Ensures proper processing of interrupt requests, minimizing data loss and system errors.
  • Flexible System Configuration: Adapts to various system architectures and interrupt requirements.
  • Extended Product Lifespan: Rochester Electronics ensures continued availability for long-term support.

Additional Details

The AM9519A/BXA, sourced by Rochester Electronics, features programmable interrupt priority, enabling flexible assignment of priorities to different interrupt sources. This PIC is designed to handle multiple interrupt inputs concurrently, thus supporting a wide array of peripherals. Interrupt masking is another key feature, allowing selective enabling or disabling of interrupt requests to manage interrupt flow. The device also offers cascading capabilities, allowing for expansion to accommodate a larger number of interrupt sources in more complex systems. End-of-Interrupt (EOI) management ensures the proper acknowledgment and clearing of interrupt requests, maintaining system stability. It is commonly supplied in a DIP package. Specific electrical characteristics include a supply voltage of 5V and TTL-compatible inputs and outputs. Proper design considerations, including adequate decoupling and adherence to timing specifications, are important for optimal performance. Detailed datasheets and application notes from Rochester Electronics provide comprehensive guidance for integrating the AM9519A/BXA into microprocessor-based systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess