EN
  • EN
  • DE

AN87C196CA

Part No AN87C196CA
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998770-AN87C196CA
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN87C196CA CAD Model

Description

The AN87C196CA, manufactured by Rochester Electronics, is a high-performance 16-bit microcontroller designed for embedded control applications. As a member of the MCS-96 family, it offers a robust set of features suitable for demanding real-time control tasks. Rochester Electronics ensures continued availability of this microcontroller, addressing the needs of customers requiring long-term support for their existing systems.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor drives, and process automation equipment.
  • Automotive electronics: Employed in engine management systems, anti-lock braking systems (ABS), and airbag control units.
  • Robotics: Utilized in robot controllers for precise motion control and sensor data processing.
  • Aerospace applications: Integrated into flight control systems, navigation equipment, and communication systems.
  • Consumer electronics: Found in advanced appliances, home automation systems, and high-end audio equipment.

Features:

  • 16-bit architecture: Provides efficient data processing and control capabilities.
  • High-speed operation: Enables fast execution of control algorithms and real-time response.
  • On-chip memory: Includes RAM and ROM/EPROM for program and data storage.
  • Multiple timers and counters: Facilitates precise timing control and event counting.
  • Serial communication interfaces: Supports UART, SPI, and I2C for communication with other devices.
  • Analog-to-digital converters (ADCs): Allows for the acquisition of analog sensor data.
  • Digital I/O ports: Provides flexible interface to external devices and peripherals.
  • Interrupt controller: Enables prioritized handling of external events and interrupts.

Benefits:

  • Improved system performance: The 16-bit architecture and high-speed operation enable faster and more efficient control.
  • Reduced system cost: Integration of on-chip memory and peripherals reduces the need for external components.
  • Enhanced system reliability: Robust design and manufacturing ensure reliable operation in harsh environments.
  • Simplified system design: Comprehensive set of features and peripherals simplifies the design process.
  • Long-term availability: Rochester Electronics ensures continued availability of this microcontroller, providing peace of mind for customers.

The AN87C196CA is a versatile microcontroller suitable for a wide range of embedded control applications. Its robust feature set and reliable performance make it an ideal choice for demanding industrial, automotive, and aerospace applications. Rochester Electronics' continued support for this device ensures its availability for long-term system maintenance and upgrades.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess