EN
  • EN
  • DE

BC847CLT1

Part No BC847CLT1
Manufacturer Rochester Electronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912937-BC847CLT1
Ultra Librarian 3D Model Ultra Librarian BC847CLT1 CAD Model

Description

The BC847CLT1 is a general-purpose Bipolar Junction Transistor (BJT) manufactured by Rochester Electronics. It is a commonly used NPN transistor known for its low noise and high gain characteristics. This transistor is designed for amplification and switching applications in a wide range of electronic circuits.

Applications:

  • General-purpose amplification: Used in audio amplifiers, signal amplifiers, and small signal amplification circuits.
  • Switching circuits: Employed in electronic switches, relay drivers, and logic circuits.
  • Signal processing: Utilized in signal conditioning and signal processing applications.
  • Oscillator circuits: Used in various types of oscillators, including crystal oscillators.
  • Driver circuits: Employed to drive other components such as LEDs and small motors.
  • Linear regulators: Used as a control element in linear voltage regulators.

Features:

  • NPN Transistor: A common type of BJT with a wide range of applications.
  • Low Noise: Suitable for sensitive audio and signal amplification circuits.
  • High Gain (hFE): Provides significant signal amplification.
  • Small Signal Amplifier: Optimized for amplifying small signals.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Pb-Free Package: Complies with RoHS environmental standards.

Benefits:

  • Versatile Application: Suitable for a wide range of applications due to its general-purpose characteristics.
  • High Performance: Provides reliable amplification and switching performance.
  • Low Power Consumption: Efficient operation in low-power circuits.
  • Compact Size: Allows for high-density circuit designs.
  • Easy to Use: Simple to integrate into existing circuits.
  • RoHS Compliant: Environmentally friendly due to the lead-free construction.

The BC847CLT1 has a collector current (Ic) of typically 100mA, and a collector-emitter voltage (Vceo) of 45V. Its typical current gain (hFE) is around 420-800. The specific values can vary slightly depending on the manufacturing lot and operating conditions. It is packaged in a small SOT-23 package, which is commonly used for surface mount devices. This transistor operates within a standard temperature range, usually from -55°C to +150°C. Consult the Rochester Electronics datasheet for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3,550+ $0.0141 $50.0550
7,520+ $0.0133 $100.0160
11,720+ $0.0128 $150.0160
16,810+ $0.0119 $200.0390
21,740+ $0.0115 $250.0100
27,275+ $0.0110 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198,790 pieces
MOQ: 3550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess