EN
  • EN
  • DE

FDME430NT

Part No FDME430NT
Manufacturer Rochester Electronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6A MICROFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 6A (Ta) 700mW (Ta) Surface Mount MicroFet 1.6x1.6 Thin
Manufacturer Fairchild/ON Semiconductor
Series PowerTrench®
Package Bulk
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-PowerUFDFN
Case / Package MicroFet 1.6x1.6 Thin
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919022-FDME430NT
Ultra Librarian 3D Model Ultra Librarian FDME430NT CAD Model

Description

The FDME430NT is an N-Channel enhancement mode MOSFET designed for RF applications. Manufactured by Rochester Electronics, this MOSFET is specifically designed for high-frequency amplification and switching circuits. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and mature components, ensuring availability for long-term production and maintenance needs.

Applications:

  • RF Amplifiers: Used in RF amplifier circuits to boost signal strength.
  • High-Frequency Switching: Employed in high-speed switching applications.
  • Wireless Communication Devices: Found in transmitters and receivers for wireless communication.
  • Power Amplifiers: Used in power amplifier stages.
  • Radar Systems: Employed in some radar applications for signal amplification and switching.

Features:

  • N-Channel MOSFET: Provides high-speed switching and amplification capabilities.
  • Enhancement Mode: Requires a positive gate voltage to turn on.
  • High-Frequency Operation: Designed for use in high-frequency circuits.
  • Low Gate Charge: Enables fast switching speeds and reduced power dissipation.
  • Surface Mount Package: Suitable for automated assembly processes.

Benefits:

  • High Gain: Provides significant signal amplification.
  • Fast Switching Speeds: Enables high-speed switching in RF applications.
  • Low Power Dissipation: Reduces power consumption in RF circuits.
  • Improved Circuit Performance: Enhances the overall performance of RF systems.
  • Continued Availability: Rochester Electronics ensures long-term availability of this component.

Additional Details:

The FDME430NT from Rochester Electronics provides a reliable solution for RF amplification and switching needs. Its N-Channel enhancement mode design allows for efficient and high-speed operation. The MOSFET's low gate charge contributes to reduced power dissipation and faster switching times. Being offered by Rochester Electronics means that designers can rely on its continued availability, even when the original manufacturer has discontinued production. This is particularly valuable for applications with long lifecycles or for maintaining existing systems. When designing with the FDME430NT, consider its specific characteristics such as gate threshold voltage, drain-source voltage, and drain current to ensure optimal performance in your RF circuit design. Proper thermal management is also crucial to maintain its reliability at higher power levels.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess