EN
  • EN
  • DE

ADSDESERADPT

Part No ADSDESERADPT
Manufacturer Texas Instruments
Catalog Development Boards, Kits, Programmers - Accessories
Description ADS5281EVM TO ADSDESER-50EVM / ADS5281EVM and ADSDESER-50EVM - Adapter Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Texas Instruments
Package Box
Product Status Obsolete
Accessory Type Adapter Board
For Use With/Related Products ADS5281EVM and ADSDESER-50EVM
Base Product Number ADSDESER
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342181-ADSDESERADPT
Ultra Librarian 3D Model Ultra Librarian ADSDESERADPT CAD Model

Description

Texas Instruments ADSDESERADPT Product Overview

The ADSDESERADPT from Texas Instruments is an innovative adapter designed to facilitate the interfacing and testing of high-speed analog-to-digital converters (ADCs) with digital host systems. This adapter is part of Texas Instruments' extensive data converter portfolio, which is known for its high performance and reliability in a variety of applications.

At its core, the ADSDESERADPT is designed to convert the high-speed serialized data output from an ADC into a parallel LVDS or CMOS format that can be more easily processed by standard FPGAs or processors. This conversion is critical in applications where high-speed data acquisition is necessary, such as in medical imaging, test and measurement equipment, and wireless communications.

The adapter supports a wide range of data rates and is compatible with many of Texas Instruments' high-speed ADCs. This flexibility allows designers to select the optimal ADC for their application without worrying about compatibility issues with their digital host system.

Key Features:

  • Seamless interfacing with high-speed ADCs
  • Supports various serialization rates
  • Compatible with LVDS and CMOS digital interfaces
  • Facilitates rapid prototyping and testing
  • Robust design for reliable operation

With the ADSDESERADPT, engineers can significantly reduce development time and complexity when working with high-speed data converters. The adapter's plug-and-play nature simplifies the setup process, allowing for immediate testing and integration into existing systems. Whether it's for a new design or upgrading an existing one, the ADSDESERADPT is an essential tool for engineers looking to harness the full potential of their high-speed ADCs.

Applications: The Texas Instruments ADSDESERADPT is ideal for use in a variety of sectors, including industrial, communications, healthcare, and electronics research and development. Its ability to handle high-speed data makes it particularly suited for applications that require rapid and accurate digitalization of analog signals.

You May Also Be Interested in

Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Analog Devices Inc.
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
Analog Devices Inc.
BOARD EVAL SDP-S
Lowest to $131.7755
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess