EN
  • EN
  • DE

FDS6572A_NL

Part No FDS6572A_NL
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058901-FDS6572A_NL
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6572A_NL CAD Model

Description

The FDS6572A_NL is an N-Channel PowerTrench® MOSFET from Rochester Electronics. This MOSFET is designed for power switching applications, offering low on-resistance and fast switching speeds. The _NL suffix typically indicates a specific packaging or lead-free configuration.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control
  • Backlighting

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic level gate drive
  • High power and current handling capability
  • Avalanche rated
  • Thermally enhanced package
  • RoHS compliant

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power losses, improving overall system efficiency.
  • Reduced Switching Losses: Fast switching speed reduces switching losses, further enhancing efficiency.
  • Simplified Gate Drive: Logic level gate drive allows for direct interfacing with microcontrollers and other logic devices.
  • High Power Handling: Capable of handling significant power and current levels.
  • Robust Performance: Avalanche rating ensures robust performance in demanding applications.
  • Improved Thermal Performance: Thermally enhanced package dissipates heat efficiently, improving reliability.

The FDS6572A_NL PowerTrench® MOSFET provides a high-performance and efficient solution for a wide range of power switching applications. Its low on-resistance, fast switching speed, and robust design make it a popular choice for designers seeking a reliable and efficient MOSFET.

Additional Details:

  • Transistor Type: N-Channel MOSFET
  • Drain-Source Voltage (VDS): Check datasheet for maximum voltage rating
  • Gate-Source Voltage (VGS): Check datasheet for maximum voltage rating
  • Continuous Drain Current (ID): Check datasheet for maximum current rating
  • Package Type: Typically SOIC-8 or similar (check datasheet for exact package)

You May Also Be Interested in

Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess