EN
  • EN
  • DE

RF7070TR7X

Part No RF7070TR7X
Manufacturer RF Micro Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959170-RF7070TR7X
Categories OEM Parts(O-R)
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF7070TR7X CAD Model

Description

The RF7070TR7X is a high-performance front-end module (FEM) designed for Wi-Fi applications operating in the 2.4 GHz band. Manufactured by RF Micro Devices (now Qorvo), this FEM integrates a power amplifier (PA), a low-noise amplifier (LNA), and a transmit/receive (T/R) switch, providing a compact and efficient solution for wireless communication devices.

Applications

  • Wi-Fi routers and access points
  • Wireless LAN (WLAN) devices
  • IoT devices with Wi-Fi connectivity
  • Smart home applications
  • Mobile devices (smartphones, tablets)

Features

  • Integrated Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA) with bypass mode
  • Integrated Transmit/Receive (T/R) switch
  • 2.4 GHz Wi-Fi operation
  • Small form factor
  • Low voltage operation
  • High gain and efficiency

Benefits

  • Improved Wi-Fi range: The integrated PA boosts the signal strength, extending the range of the Wi-Fi network.
  • Enhanced receiver sensitivity: The LNA improves the receiver sensitivity, allowing the device to detect weaker signals.
  • Simplified system design: The integration of multiple functions into a single module reduces the number of external components required, simplifying the design and reducing the board space.
  • Lower power consumption: The efficient design minimizes power consumption, extending the battery life of mobile devices.
  • Increased data throughput: The improved signal strength and sensitivity contribute to higher data throughput and a more reliable Wi-Fi connection.
  • Reduced Bill of Materials (BOM) cost: Integrating several functions in one module lowers overall BOM cost.

Additional Details

The RF7070TR7X typically operates with a 3.3V supply voltage. The specific gain, output power, and noise figure specifications can be found in the device datasheet. The T/R switch enables the same antenna to be used for both transmitting and receiving signals. This FEM is designed to meet the stringent requirements of modern Wi-Fi applications, providing a reliable and cost-effective solution for wireless connectivity. Proper impedance matching is crucial for optimal performance, and the datasheet provides detailed guidance on this aspect.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess