EN
  • EN
  • DE

HI1-508A-8

Part No HI1-508A-8
Manufacturer Rochester Electronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062827-HI1-508A-8
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI1-508A-8 CAD Model

Description

The HI1-508A-8 is an 8-channel analog multiplexer manufactured by Rochester Electronics. Analog multiplexers are semiconductor devices that select one of multiple analog input signals and route it to a single output. They are used in data acquisition systems, process control, and test equipment to reduce the number of analog-to-digital converters (ADCs) required.

Applications

  • Data Acquisition Systems: Used to multiplex multiple analog sensor inputs to a single ADC.
  • Process Control: Selects analog signals from different process variables for monitoring and control.
  • Test and Measurement Equipment: Used in multimeters, oscilloscopes, and other test equipment to switch between different test points.
  • Audio and Video Switching: Used to switch between different audio or video sources.
  • Medical Instrumentation: Selects different sensor signals for monitoring patient vital signs.

Features

  • Number of Channels: 8
  • On-Resistance: Low on-resistance minimizes signal loss and distortion.
  • Switching Speed: Fast switching speed allows for high-speed data acquisition.
  • Supply Voltage: Wide supply voltage range.
  • TTL/CMOS Compatibility: Compatible with both TTL and CMOS logic levels.

Benefits

  • Reduced System Cost: Reduces the number of ADCs required in multi-channel systems.
  • Simplified Design: Simplifies circuit design by reducing component count.
  • Improved System Performance: Low on-resistance and fast switching speed ensure accurate signal transmission.
  • Increased Flexibility: Allows for easy selection of different analog input signals.
  • Wide Range of Applications: Suitable for a variety of applications requiring analog signal multiplexing.

Additional Details

The HI1-508A-8 analog multiplexer features 8 input channels that can be selected using a 3-bit binary address. The device has a low on-resistance, which minimizes signal loss and distortion. It is designed for fast switching speeds, enabling high-speed data acquisition. The multiplexer is TTL/CMOS compatible. The HI1-508A-8 is typically packaged in a 16-pin DIP (Dual In-line Package). The device offers break-before-make switching action. This ensures that only one channel is connected at a time, preventing signal contention. It is designed to operate over a wide temperature range, making it suitable for use in various environments. The multiplexer can handle both analog and digital signals.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess