EN
  • EN
  • DE

HMC223MS8TR

Part No HMC223MS8TR
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Description Transfer Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984173-HMC223MS8TR
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC223MS8TR CAD Model

Description

The HMC223MS8TR is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Analog Devices, now supplied by Rochester Electronics. It is designed for use in various RF and microwave applications, offering high isolation and low insertion loss. This switch is suitable for both transmit/receive switching and signal routing applications within a frequency range from DC to 3.5 GHz.

Applications:

  • Transmit/Receive switching
  • Signal routing
  • Cellular infrastructure
  • Wireless LAN (WLAN)
  • Microwave radios

Features:

  • Low insertion loss: 0.5 dB typical at 2 GHz
  • High isolation: 35 dB typical at 2 GHz
  • Fast switching speed: 3 ns
  • Positive control voltage: +3V to +8V
  • Small size: MSOP8 package
  • DC to 3.5 GHz operation

Benefits:

  • Minimizes signal loss and maximizes signal strength.
  • Reduces unwanted signal leakage and interference.
  • Enables rapid switching between different signal paths.
  • Offers flexible control options for different applications.
  • Saves board space and simplifies system design.
  • Supports a wide range of RF and microwave frequencies.

Additional Details:

The HMC223MS8TR operates over a broad frequency range from DC to 3.5 GHz, making it versatile for many RF applications. Its fast switching speed allows it to quickly alternate between signal paths, which is crucial in time-division duplex (TDD) systems. The switch requires a positive control voltage, typically ranging from +3V to +8V, to activate the different switching states. The MSOP8 package provides a small footprint for compact designs. The high isolation of the HMC223MS8TR ensures that unwanted signals are effectively blocked, reducing interference and improving overall system performance.

The low insertion loss of the HMC223MS8TR minimizes signal attenuation, preserving signal integrity and maximizing power transfer. This switch is particularly useful in applications where minimizing signal loss and maximizing isolation are critical. The HMC223MS8TR is widely used in communication systems, test equipment, and other RF and microwave applications requiring high-performance switching. Its robust design and reliable performance make it a popular choice for demanding applications.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess