EN
  • EN
  • DE

SI1553DL-T3-E3

Part No SI1553DL-T3-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967719-SI1553DL-T3-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI1553DL-T3-E3 CAD Model

Description

The SI1553DL-T3-E3 is a P-Channel MOSFET manufactured by Vishay. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are widely used as electronic switches in various applications, ranging from power management to signal processing. This particular P-Channel MOSFET is designed for low-voltage, low-on-resistance applications.

Applications

  • Load switching
  • Power management circuits
  • Battery-powered devices
  • Portable electronics
  • DC-DC converters

Features

  • Low on-resistance (RDS(on)), minimizing power losses
  • Low threshold voltage (VGS(th)), allowing for low-voltage operation
  • Fast switching speed, enabling high-frequency operation
  • Small form factor, ideal for space-constrained applications
  • Surface mount technology (SMT) for automated assembly
  • Lead (Pb)-free construction, compliant with environmental regulations

Benefits

  • Improved energy efficiency
  • Reduced heat dissipation
  • Longer battery life in portable devices
  • Smaller and more compact electronic devices
  • Higher switching speeds
  • Compliance with environmental regulations

Additional Details

The SI1553DL-T3-E3 P-Channel MOSFET is optimized for low-voltage applications where minimizing power losses is critical. Its low on-resistance reduces the voltage drop across the switch, resulting in improved energy efficiency. The small form factor allows for use in compact devices, while the lead-free construction ensures compliance with environmental regulations. The T3 designation indicates a specific tape and reel packaging configuration, suitable for automated assembly processes. Vishay is a reputable manufacturer of MOSFETs, and this product is backed by their commitment to quality and reliability. P-channel MOSFETs like this are switched on when the gate voltage is significantly lower than the source voltage.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess